EN
  • EN
  • DE

LM2793LDEV

Part No LM2793LDEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVALUATION LM2793LD / Evaluation Board For Low Noise White LED Constant Current Supply With Dual Function Brightness Control
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Output Current per Channel 16mA
Outputs and Type 2, Non-Isolated
Voltage - Output 4V
Features Charge Pump
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM2793
Win Source Part Number 778855-LM2793LDEV
Popularity Medium
Supply and Demand Status Balance
Family Name LM2793
Introduction Date February 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2793LDEV CAD Model

Description

The LM2793LDEV is a high-performance, dual-display white LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide a high-efficiency power supply for driving white LEDs used in dual-display devices such as mobile phones, PDAs, and other portable devices with dual displays.

Key Features

  • High Efficiency: The LM2793LDEV features a charge pump that efficiently converts input voltages to the higher voltages required to drive white LEDs, ensuring minimal power loss and extended battery life for portable devices.
  • Dual-Display Capability: Designed to power two separate displays, this driver can independently control and adjust the brightness of each display, providing flexibility and optimal viewing experiences for the user.
  • Adjustable Brightness: The device includes an I2C-compatible interface that allows for precise brightness control over the LED backlighting, enabling a wide range of brightness levels to suit different environmental conditions and user preferences.
  • Small Footprint: The LM2793LDEV comes in a compact package, making it an ideal solution for space-constrained applications. Its small size does not compromise its performance or functionality.
  • Protection Features: It is equipped with built-in over-voltage protection to safeguard the LEDs and the driver from potential damage caused by unexpected voltage spikes.

Applications

The LM2793LDEV is suitable for a variety of applications that require efficient and reliable dual-display illumination. It is commonly used in:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Other handheld devices with dual displays

Reliability and Support

As with all Texas Instruments products, the LM2793LDEV is built to meet high-quality standards, ensuring reliability and performance. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to assist developers in integrating this LED driver into their designs.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess