EN
  • EN
  • DE

LM2759SDEV

Part No LM2759SDEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVAL LM2759 / LM2759 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 1A
Outputs and Type 1, Non-Isolated
Features Camera Flash and Torch Modes, I2C Interface, Programmable Output Current
Voltage - Input 3 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM2759
Win Source Part Number 778852-LM2759SDEV
Popularity Medium
Supply and Demand Status Balance
Family Name LM2759
Introduction Date November 20, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2759SDEV CAD Model

Description

Product Overview: Texas Instruments LM2759SDEV

The LM2759SDEV from Texas Instruments is a high-performance, regulated charge pump LED driver that is designed to provide a high-efficiency solution for portable devices. This compact and versatile device is engineered to drive up to 10 LEDs in series, which makes it an ideal choice for small-form-factor applications such as smartphones, tablets, and other handheld devices where space is at a premium and efficient power management is essential.

Key Features

  • High Efficiency: The LM2759SDEV boasts a high efficiency charge pump that allows for extended battery life in portable applications by maximizing the power conversion efficiency when driving LEDs.
  • Adjustable Output: It offers an adjustable output current from 0.5mA to 30mA, which provides flexibility in controlling the brightness of the LEDs to suit various lighting conditions and user preferences.
  • Low Noise Operation: Designed with low noise operation in mind, the device ensures minimal disturbance in sensitive RF and audio applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring the safety and longevity of both the LED driver and the overall system.

Design Advantages

The LM2759SDEV is optimized for ease of use and integration into existing designs. Its small package size and minimal external component requirements make it a convenient choice for designers looking to save space on their PCBs while maintaining high performance. The device also features a simple I2C-compatible interface which allows for easy programming and integration with microcontrollers and other digital control circuits.

Applications

With its robust feature set and compact design, the LM2759SDEV is suitable for a wide range of applications, including:

  • Smartphone and tablet backlighting
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Other battery-powered devices requiring high-efficiency LED driving capabilities

Overall, the LM2759SDEV from Texas Instruments is a top-tier solution for designers looking to enhance the visual performance and battery life of their portable devices with a reliable, high-efficiency LED driver.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess