EN
  • EN
  • DE

NLSF595EVB

Part No NLSF595EVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description BOARD EVAL TRICOLOR LED DRIVER / NLSF595 Tri Color LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Outputs and Type 8, Non-Isolated
Voltage - Input 2 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part NLSF595
Win Source Part Number 794106-NLSF595EVB
Popularity Medium
Supply and Demand Status Limited
Family Name NLSF595
Introduction Date August 14, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NLSF595EVB CAD Model

Description

ON Semiconductor NLSF595EVB Evaluation Board

The ON Semiconductor NLSF595EVB is a high-performance evaluation board designed for testing and development with the NLSF595 Serial-to-Parallel Shift Register. This innovative product is ideal for engineers and developers looking to explore the capabilities of the NLSF595 device in driving LEDs and capturing digital signals in a variety of applications.

The NLSF595EVB board features the NLSF595 shift register, which is capable of converting serial input data into parallel output format. This functionality is essential in applications that require data conversion and simplification of design by minimizing the number of necessary I/O pins. The device is particularly well-suited for LED driving, offering a high current drive and low voltage drop, which makes it perfect for creating bright and efficient LED displays.

The evaluation board comes equipped with all necessary components to facilitate immediate experimentation. It includes input and output headers for easy connection to external devices and power sources. Additionally, the board is designed with daisy-chain capability, allowing multiple NLSF595EVB boards to be connected in series to expand the number of outputs, which is especially useful in large LED array applications.

With its compact size and robust design, the NLSF595EVB is easy to incorporate into existing systems or for use in standalone projects. The board's layout is optimized for signal integrity and thermal performance, ensuring reliable operation under various conditions. The evaluation board also provides access to all the functional pins of the NLSF595, giving developers the flexibility to fully assess and utilize the chip's capabilities.

Whether you're working on digital displays, signal processing, or general-purpose digital interfacing, the ON Semiconductor NLSF595EVB Evaluation Board is a versatile and powerful tool that can help accelerate development and facilitate a deeper understanding of serial-to-parallel data conversion. Its user-friendly design makes it accessible for both experienced professionals and those new to electronic design.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess