The LM2753SDX by Texas Instruments is a versatile and efficient switch-mode charge pump that provides a high-brightness LED driver for mobile phone camera flash applications. This compact and innovative device is designed to drive up to four LEDs in parallel, with a total output current of up to 1.2A. Its ability to provide a stable power supply under varying input conditions makes it an ideal choice for portable devices.
Key Features
- High Efficiency: The LM2753SDX boasts a switch-mode charge pump that ensures high efficiency across a wide range of input voltages, significantly extending battery life.
- Adjustable Output: With a programmable current for each LED, this device offers flexibility to adjust the brightness levels according to the user's needs or to balance the illumination provided by multiple LEDs.
- Small Footprint: Its compact QFN package is designed to occupy minimal board space, making it suitable for space-constrained applications such as smartphones and portable cameras.
- Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the product's reliability and lifespan.
Applications
The LM2753SDX is primarily used in mobile devices as a flash driver for camera modules but can also be employed in other portable electronics requiring high-brightness LED support. Its robust design makes it a preferred choice for designers looking for a reliable and high-performance LED driver solution.
Technical Specifications
- Input Voltage Range: 2.7V to 5.5V
- Output Current: Up to 1.2A (total)
- Package Type: QFN (14-pin)
- Operating Temperature Range: -40°C to 85°C
For a detailed datasheet, application notes, and further technical resources, visit the Texas Instruments official website or contact their customer support for personalized assistance with the LM2753SDX.