EN
  • EN
  • DE

LM2743Q1M

Part No LM2743Q1M
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827717-LM2743Q1M
Ultra Librarian 3D Model Ultra Librarian LM2743Q1M CAD Model

Description

The LM2743Q1M is a high-performance, low-noise, fast-transient response, synchronous buck regulator IC designed by Texas Instruments to meet the demands of modern high-speed circuitry. This advanced power management component is ideal for a wide range of applications, including telecommunications, networking equipment, servers, and industrial systems.

Key Features:

  • High Efficiency: With its synchronous buck topology, the LM2743Q1M achieves high conversion efficiency, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling precise power delivery tailored to the specific needs of the load.
  • Fast Transient Response: The device is engineered to provide a swift transient response, ensuring stable operation even during rapid load changes.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies design and reduces external component count.
  • Low Dropout Operation: The regulator maintains its performance even under low input-to-output voltage differentials, making it suitable for battery-powered applications.

Technical Specifications:

  • Input Voltage Range: 2.97V to 5.5V
  • Output Voltage Range: 0.8V to VIN
  • Switching Frequency: Up to 1MHz
  • Output Current: Up to 3A
  • Thermal Shutdown
  • Overcurrent Protection

The LM2743Q1M is housed in a compact QFN package, which is ideal for space-constrained applications. Its exceptional thermal performance ensures reliability even in high-temperature environments.

Applications:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Equipment
  • Server and Storage Systems
  • Portable and Battery-Powered Devices

With its robust set of features and specifications, the LM2743Q1M from Texas Instruments is an excellent choice for designers seeking a power solution that delivers both performance and efficiency.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6197 $56.6895
80+ $1.3290 $106.3200
120+ $1.2875 $154.5000
165+ $1.2460 $205.5900
210+ $1.2044 $252.9240
280+ $1.0798 $302.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,505 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess