EN
  • EN
  • DE

LM27291LQX

Part No LM27291LQX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827715-LM27291LQX
Ultra Librarian 3D Model Ultra Librarian LM27291LQX CAD Model

Description

The LM27291LQX is a high-performance, feature-rich power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is engineered to meet the demanding requirements of complex electronic systems, offering efficient power conversion and regulation.

Key Features:

  • High-Efficiency: The LM27291LQX boasts excellent power conversion efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Output: It provides flexible output voltage options, which can be precisely adjusted to meet the needs of various applications.
  • Thermal Management: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating.
  • Low Dropout: The low dropout (LDO) feature of this PMIC minimizes the voltage difference between the input and output, ensuring stable operation even with low input voltages.
  • Small Form Factor: The compact QFN (Quad Flat No-leads) package of the LM27291LQX makes it ideal for space-constrained applications.

Applications:

The LM27291LQX is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems

Technical Specifications:

Parameter Value
Input Voltage Range Specified by TI
Output Voltage Range Adjustable
Package Type QFN
Operating Temperature Specified by TI
Thermal Protection Yes

Quality and Reliability:

TI's commitment to quality ensures that the LM27291LQX meets the highest standards of reliability and performance. Each device undergoes rigorous testing and validation to guarantee that it meets TI's stringent criteria for quality and durability.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the LM27291LQX.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess