EN
  • EN
  • DE

LM2724LD

Part No LM2724LD
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8WSON  /  Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.3V ~ 6.8V
Current - Peak Output (Source, Sink) 3A, 3.2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 35 V
Rise / Fall Time (Typ) 17ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM2724
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM2724LDCT,LM2724LDTR-NDR,LM2724LDTR,*LM2724LD
Standard Package 1,000
Win Source Part Number 1069894-LM2724LD
Ultra Librarian 3D Model Ultra Librarian LM2724LD CAD Model

Description

The LM2724LD from Texas Instruments is a high-speed, low-side N-channel MOSFET driver designed to deliver excellent performance and efficiency. This driver is capable of driving a 1nF load with large peak currents at high speeds, making it an ideal choice for a variety of applications, including switch-mode power supplies, motor controllers, and high-speed power switching circuits.

Key Features

  • High Peak Output Current: The LM2724LD can provide a peak current of up to 7.6A, ensuring robust drive capability for your power MOSFETs.
  • Fast Propagation Delays: With a propagation delay typically under 15ns, this driver ensures swift response times for critical applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 14V, the LM2724LD is versatile and can be used in a variety of system voltages.
  • Low Supply Current: It has a low supply current of 0.3mA, which helps reduce power consumption and improve overall efficiency.
  • Output In-Phase with Input: The output signal is in-phase with the input, simplifying the design of the drive circuitry.
  • Thermal Shutdown: Built-in thermal shutdown provides additional protection for the device under extreme operating conditions.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Inverters

The LM2724LD is available in an 8-pin LLP (Leadless Leadframe Package) that offers a compact footprint and good thermal performance. Its robust design ensures reliability and durability across a wide range of environmental conditions. Whether you're designing a new power system or upgrading an existing one, the LM2724LD provides the drive strength and speed you need for efficient operation.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the LM2724LD.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess