EN
  • EN
  • DE

LM2715SQ-ADJ/NOPB

Part No LM2715SQ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TFT PANEL MODULE 24WQFN / LCD Driver 5V/9V 24-Pin WQFN EP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications LCD Display
Operating Supply Current 3.6mA
Operating Supply Voltage 2.2 V ~ 12 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 778833-LM2715SQ-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2715
Introduction Date May 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2715SQ-ADJ/NOPB CAD Model

Description

Product Overview: LM2715SQ-ADJ/NOPB by Texas Instruments

The LM2715SQ-ADJ/NOPB is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management chip is a dual step-down DC/DC converter, which is perfect for applications requiring efficient voltage regulation across multiple channels.

Key Features

  • Adjustable Output Voltage: The LM2715SQ-ADJ/NOPB allows for an adjustable output voltage, providing design flexibility to meet various application requirements.
  • High Efficiency: With its integrated synchronous rectification and advanced circuit design, this device offers high efficiency, which is vital for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, making it suitable for a variety of power sources and systems.
  • Compact Design: The LM2715SQ-ADJ/NOPB comes in a small, space-saving LLP-24 package, ideal for compact and space-constrained designs.
  • Thermal Protection: It includes built-in thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, which can help in reducing electromagnetic interference (EMI) and optimizing system performance.

Applications

The LM2715SQ-ADJ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Notebook and laptop computers
  • Point-of-load power supplies
  • Low-voltage system power supplies

With its robust feature set and Texas Instruments' reputation for quality, the LM2715SQ-ADJ/NOPB is an excellent choice for designers looking to implement a reliable and efficient power management solution in their electronic systems. Its flexibility and performance make it a go-to option for a multitude of power regulation scenarios.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess