EN
  • EN
  • DE

LM26LVCISDX-075/NOPB

Part No LM26LVCISDX-075/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description 1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor | IC TEMP SENS/SWITCH 75C 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 75°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Supply Voltage (V) 1.6V ~ 5.5V
Supply Current 8μA
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197879-LM26LVCISDX-075/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26LVCISDX-075/NOPB CAD Model

Description

Product Overview: LM26LVCISDX-075/NOPB

The LM26LVCISDX-075/NOPB is a precision, low-voltage, low-power temperature switch from Texas Instruments designed for advanced thermal management solutions in a wide range of applications. This compact device is particularly suitable for systems that require an accurate temperature monitoring and control mechanism.

Key Features

  • Temperature Accuracy: The LM26LVCISDX-075/NOPB offers a high degree of accuracy, with a factory-calibrated trip point of 75°C, ensuring reliable performance in critical applications.
  • Low Voltage Operation: Engineered to work at lower voltages, this device operates from a supply voltage as low as 1.6V, making it ideal for battery-powered and portable applications.
  • Low Power Consumption: With its focus on energy efficiency, this temperature switch consumes minimal power, thereby preserving battery life and reducing overall system power requirements.
  • Output Configuration: The open-drain output of the LM26LVCISDX-075/NOPB allows for simple interfacing with other system components and provides the flexibility to connect to a variety of voltage levels, depending on the external pull-up resistor.
  • Temperature Hysteresis: Built-in hysteresis prevents false triggering and ensures stable operation by creating a differential between the switch's turn-on and turn-off temperatures.
  • Compact Package: The device is offered in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM26LVCISDX-075/NOPB is versatile and can be used in various applications including:

  • Portable Electronics
  • Battery Management Systems
  • Computers and Servers
  • Industrial Equipment
  • Telecommunication Systems

Quality and Reliability

As with all Texas Instruments products, the LM26LVCISDX-075/NOPB is manufactured to high standards of quality and reliability. This temperature switch is RoHS compliant, ensuring that it meets current environmental standards for hazardous substances. The device's design and production adhere to Texas Instruments' stringent quality control processes, providing designers with a dependable component for their thermal management needs.

You May Also Be Interested in

ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess