EN
  • EN
  • DE

LM2677SD-3.3

Part No LM2677SD-3.3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827712-LM2677SD-3.3
Ultra Librarian 3D Model Ultra Librarian LM2677SD-3.3 CAD Model

Description

Product Overview: Texas Instruments LM2677SD-3.3

The LM2677SD-3.3 from Texas Instruments is a high-efficiency, step-down voltage regulator that is part of the SIMPLE SWITCHER® series of power management ICs. Designed to convert a higher input voltage to a lower output voltage with a fixed output of 3.3V, this regulator is capable of delivering up to 5A of continuous output current. The LM2677SD-3.3 is an ideal solution for a range of applications, from consumer electronics to industrial systems, where power efficiency and thermal performance are critical.

Key Features

  • Output Voltage: Fixed 3.3V with a precision of ±2% over temperature, line, and load conditions.
  • Output Current: Capable of providing up to 5A of continuous current.
  • Efficiency: High conversion efficiency with an intelligent drive scheme that minimizes losses.
  • Switching Frequency: Adjustable from 260 kHz to 400 kHz, allowing for flexibility in component selection and optimization of size and efficiency.
  • Thermal Management: Excellent thermal performance with built-in thermal shutdown and current limit protection.
  • Package: Available in a compact LLP-16 package, suitable for space-constrained applications.
  • Simplicity: Requires minimal external components for easy design and fast time-to-market.

Applications

The LM2677SD-3.3 is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Consumer electronics like set-top boxes and gaming consoles
  • Industrial and medical equipment
  • Portable devices requiring efficient power management

Design Support

Texas Instruments provides comprehensive design support for the LM2677SD-3.3, including datasheets, reference designs, and simulation tools. Engineers can leverage these resources to accelerate their design process and ensure a reliable and efficient power supply solution.

With its robust feature set and Texas Instruments' reputation for quality, the LM2677SD-3.3 is a smart choice for designers looking to optimize their power supply requirements without compromising on performance or reliability.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2892 $50.5784
5+ $20.7502 $103.7510
8+ $20.1017 $160.8136
11+ $19.4533 $213.9863
14+ $18.8048 $263.2672
18+ $16.8595 $303.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess