EN
  • EN
  • DE

LM26420XMHEVAL/NOPB

Part No LM26420XMHEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL SYNC BUCK 2.2MHZ / LM26420 DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 2.5V
Output Current 2A, 2A
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM26420
Win Source Part Number 778796-LM26420XMHEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM26420
Introduction Date March 24, 2009
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM26420XMHEVAL/NOPB CAD Model

Description

Product Overview: LM26420XMHEVAL/NOPB

The LM26420XMHEVAL/NOPB is an evaluation board designed by Texas Instruments to facilitate the testing and performance evaluation of the LM26420 regulator, a dual 2A output, high-efficiency synchronous step-down DC/DC converter. This evaluation kit is an essential tool for engineers and designers who wish to incorporate the LM26420 regulator into their power management solutions for portable and space-constrained applications.

Key Features

  • Dual Channel Output: The LM26420 regulator provides two independent output channels, each capable of delivering up to 2A of continuous current, making it ideal for systems that require multiple regulated voltages.
  • High Efficiency: With synchronous buck topology, the LM26420 achieves high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage of each channel can be adjusted through external resistors, offering design flexibility to match specific application requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the system from damage due to overheating.
  • Frequency Synchronization: The switching frequency of the LM26420 can be synchronized to an external clock to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The LM26420XMHEVAL/NOPB evaluation board is suited for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Wireless LAN and networking devices
  • Set-top boxes and digital TVs
  • FPGA and DSP power supplies

Design and Layout

The evaluation board is designed with a compact layout to mimic a typical application circuit, providing an accurate representation of the LM26420's performance in real-world scenarios. It includes test points and jumpers for easy measurement and configuration of the regulator's features. The board is also equipped with the necessary input and output capacitors to ensure stability and minimize output voltage ripple.

Getting Started

With the LM26420XMHEVAL/NOPB, designers can quickly set up the evaluation board, apply power, and observe the regulator's performance. The accompanying documentation provides comprehensive guidelines for operation, including recommended input and output capacitor values, inductor selection, and layout considerations to optimize performance and minimize noise.

Whether you're developing power solutions for consumer electronics, industrial systems, or telecommunications, the LM26420XMHEVAL/NOPB evaluation board is a valuable asset for validating the functionality and efficiency of the LM26420 regulator in your designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,281 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess