EN
  • EN
  • DE

LM2601MTCX

Part No LM2601MTCX
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Adapter Interface Circuit | IC ADAPT INTERFC CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Voltage - Supply (Maximum) 24V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2601
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197607-LM2601MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2601MTCX CAD Model

Description

The LM2601MTCX is a versatile and efficient step-down voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. Designed to meet the demanding requirements of modern electronic devices, this regulator is capable of converting a higher input voltage into a lower output voltage with high efficiency, making it ideal for battery-operated devices, portable applications, and embedded systems.

The LM2601MTCX operates over a wide input voltage range and provides an adjustable output voltage that allows designers to tailor the output to their specific needs. This flexibility makes the LM2601MTCX suitable for a variety of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Efficiency: The device offers excellent power conversion efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level, providing versatility across different applications.
  • Wide Input Voltage Range: The LM2601MTCX can handle a broad range of input voltages, ensuring compatibility with various power sources.
  • Compact Size: Its small footprint is advantageous for space-constrained applications.
  • Thermal Protection: The built-in thermal shutdown feature helps protect the device from damage due to overheating.
  • Stable Operation: The regulator is designed for stable operation without the need for external compensation, simplifying the design process.

Applications:

  • Portable Electronics
  • Automotive Systems
  • Power Management Solutions
  • Embedded Systems

In summary, the LM2601MTCX from Texas Instruments is a reliable and efficient solution for voltage regulation needs in a wide array of electronic devices. Its combination of high efficiency, adjustable output, and compact size make it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3910 $50.8650
36+ $2.7824 $100.1664
56+ $2.6955 $150.9480
77+ $2.6085 $200.8545
100+ $2.5216 $252.1600
133+ $2.2607 $300.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess