EN
  • EN
  • DE

DG200AAA/883B

Part No DG200AAA/883B
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-100-10
Dual Supply Voltage 15 V
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Power Dissipation 533 mW
Max Supply Current 2 mA
Max Supply Voltage 25 V
Min Operating Temperature -55 °C
Operating Supply Voltage 15 V
Resistance 70 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 425 ns
Turn-On Delay Time 1 µs
Win Source Part Number 1160571-DG200AAA/883B
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG200AAA/883B CAD Model

Description

The DG200AAA/883B is a high-performance, precision dual SPST (Single Pole Single Throw) analog switch from Maxim Integrated, designed to meet the stringent requirements of military and aerospace applications. This component is part of Maxim's renowned 883B series, which guarantees reliability and durability for mission-critical systems.

Key Features

  • High Reliability: The DG200AAA/883B is manufactured to comply with the military standard MIL-STD-883B, ensuring top-tier performance and consistency in the most demanding environments.
  • Low ON Resistance: With an ON resistance typically below 35 ohms, this analog switch provides efficient signal transmission with minimal loss, making it ideal for precision analog signal handling.
  • Fast Switching Times: The device boasts rapid switching times (t<sub>ON and t<sub>OFF), allowing for quick signal routing and reducing latency in critical signal processing tasks.
  • Single or Dual Supply Operation: It can operate from a single +15V supply or dual supplies of ±15V, providing flexibility in various circuit configurations.
  • Electrostatic Discharge (ESD) Protection: Enhanced ESD protection is integrated into the design, safeguarding the device against unexpected electrical spikes.

Applications

The DG200AAA/883B is ideally suited for a range of high-end applications that require reliable and precise switching capabilities, including:

  • Avionics and military communication systems
  • Precision test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Sample and hold circuits

Quality and Support

Maxim Integrated is committed to providing products that meet the highest standards of quality and performance. The DG200AAA/883B is supported by comprehensive technical documentation, application notes, and Maxim's expert technical support team to ensure seamless integration into your designs.

For detailed specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support for personalized assistance with your project requirements involving the DG200AAA/883B analog switch.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
Murata Electronics North America
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Conexant Systems
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess