EN
  • EN
  • DE

LM25101AMR/NOPB

Part No LM25101AMR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9V ~ 14V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100 V
Rise / Fall Time (Typ) 430ns, 260ns
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Ultra Librarian 3D Model Ultra Librarian LM25101AMR/NOPB CAD Model

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess