EN
  • EN
  • DE

LM25061PMM-2/NOPB

Part No LM25061PMM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP AUTO 10MSOP / Hot Swap Controller 1-CH 17V N-Channel Positive Voltage 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 2.9 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins FB, PGD, TIMER, (UVLO, EN)
Win Source Part Number 778699-LM25061PMM-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25061-2
Introduction Date February 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25061PMM-2/NOPB CAD Model

Description

The Texas Instruments LM25061PMM-2/NOPB is a highly integrated, efficient, and versatile power management IC designed for a wide range of applications. This advanced device is part of the LM25061 series, which are Positive Negative Overlapping (PNO) step-down switching regulators with advanced features for power system management.

Key Features

  • Input Voltage Range: The LM25061PMM-2/NOPB operates over a wide input voltage range of 6V to 42V, making it suitable for use in systems with varying supply voltages.
  • Constant On-Time (COT) Architecture: This device utilizes a COT control architecture that provides fast transient response and requires no loop compensation, simplifying design and reducing external component count.
  • Integrated MOSFET: It includes an integrated N-Channel MOSFET, which helps reduce external component count and overall design complexity.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 50 kHz to 1 MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and component size.
  • Power Good Flag: A power good flag is provided to indicate when the output voltage is within regulation.
  • Protection Features: The device incorporates a range of protection features, including overvoltage, undervoltage, overtemperature, and current limit, enhancing system reliability.

Applications

The LM25061PMM-2/NOPB is suitable for a variety of applications, such as:

  • Telecommunications and Networking Equipment
  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Point of Load Power Supplies

Package and Quality

This device is offered in a compact 10-pin VSSOP (PMM) package, making it ideal for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The LM25061PMM-2/NOPB is designed to meet the rigorous standards of industrial and automotive applications, ensuring high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7218 $52.1052
33+ $3.0538 $100.7754
51+ $2.9583 $150.8733
70+ $2.8629 $200.4030
91+ $2.7675 $251.8425
121+ $2.4812 $300.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess