EN
  • EN
  • DE

LM2463TA/NOPB

Part No LM2463TA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER MONOLITHIC TO-220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 50mA
Supply Voltage - Operating 60 V to 85 V
Temperature Range - Operating -20°C to 100°C
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 071057-LM2463TA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2463TA/NOPB CAD Model

Description

The LM2463TA/NOPB is a high-performance monolithic IC from Texas Instruments, a leading global semiconductor company.

  • Application: Video amplification and driving cathode ray tubes (CRTs)
  • Channels: Three
  • Features: Integrated blanking and brightness control
  • Slew Rate: 70 V/us
  • Voltage Gain: 34 dB
  • Supply Voltage: 80V to 110V
  • Package: TO-220 package
  • Thermal Shutdown Protection: Internal

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5413 $63.0826
4+ $25.8801 $103.5204
6+ $25.0713 $150.4278
9+ $24.2626 $218.3634
11+ $23.4538 $257.9918
15+ $21.0276 $315.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess