EN
  • EN
  • DE

LM236AH2.5

Part No LM236AH2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±1%
Current - Cathode 400μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 071041-LM236AH2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236AH2.5 CAD Model

Description

The LM236AH2.5 is a precision voltage reference product manufactured by Texas Instruments, an American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Output Voltage: 2.5 volts
  • Input Voltage Range: 4.5 volts to 40 volts
  • Temperature Coefficient: 30ppm/°C
  • Initial Accuracy: 1%
  • Package: TO-46

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess