EN
  • EN
  • DE

LM236AH-2.5/NOPB

Part No LM236AH-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V TO46-3 / V-Ref Precision 2.5V 10mA 3-Pin TO-46 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 2.49V
Output Current 10mA
Tolerance ±1%
Current - Cathode 400μA
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-206AB, TO-46-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 778686-LM236AH-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM236
Introduction Date May 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM236AH-2.5/NOPB CAD Model

Description

The LM236AH-2.5/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable 2.5V output with tight regulation. This component is a part of the LM136 series, which is known for its reliability and consistency across a wide range of operating conditions. The device is encapsulated in a hermetically sealed metal can (TO-46 package), ensuring robust performance in demanding environments.

This voltage reference is characterized by its low dynamic impedance and excellent temperature stability, which is achieved through the use of an advanced circuit design and high-quality materials. The LM236AH-2.5/NOPB is capable of sourcing or sinking up to 10 mA of output current, making it versatile for various applications. Furthermore, it has a typical temperature coefficient of just 0.005%/°C, which contributes to its precision over a wide temperature range.

One of the key features of the LM236AH-2.5/NOPB is its ease of use. It requires no external components for operation, simplifying the design process for engineers. Additionally, it has a wide operating current range of 400 µA to 10 mA, which allows for flexibility in design and application. The device also offers excellent long-term stability and is specified for operation over a full military temperature range of -55°C to +125°C.

The LM236AH-2.5/NOPB is commonly used in precision data systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy measurement and control systems. Its no-lead (NOPB) design aligns with modern environmental standards, reducing the impact on the environment by avoiding the use of lead in the manufacturing process.

In summary, the LM236AH-2.5/NOPB from Texas Instruments is a high-quality, precision voltage reference that offers excellent stability, low dynamic impedance, and ease of use for a variety of electronic applications. Its robust package and compliance with environmental standards make it a reliable choice for designers seeking to integrate a dependable voltage reference into their systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess