EN
  • EN
  • DE

ZR431N8

Part No ZR431N8
Manufacturer Zetex Semiconductors
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION ZENER SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283243-ZR431N8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR431N8 CAD Model

Description

The ZR431N8 is a three-terminal adjustable shunt regulator offering excellent temperature stability and output accuracy. This device is designed to be a cost-effective alternative to Zener diodes in applications requiring a precise voltage reference. Its low dynamic impedance and sharp turn-on characteristics make it suitable for a wide range of analog applications.

Applications

  • Precision voltage references
  • Linear regulators
  • Switching power supplies
  • Error amplifiers in power supplies
  • Voltage monitoring
  • Data acquisition systems

Features

  • Adjustable output voltage: Vref to 36V
  • Low dynamic output impedance: 0.2Ω (typical)
  • Sink current capability: 1mA to 100mA
  • Typical temperature drift: 7ppm/°C
  • Low output noise
  • Off-state current of 100nA (typical)
  • Available in a space-saving SOT23 package

Benefits

  • Provides a stable and accurate voltage reference for a variety of applications.
  • Reduces component count and board space compared to discrete Zener diode solutions.
  • Improves system performance with low noise and temperature drift.
  • Offers flexibility in voltage selection through its adjustable output voltage feature.
  • Simplifies power supply design by serving as a precise error amplifier reference.

Additional Details

The ZR431N8 operates with a wide supply voltage range and is stable with capacitive loads. The reference voltage is internally trimmed to provide high accuracy. It is designed for operation in commercial temperature ranges. The device exhibits excellent stability, making it suitable for use in demanding industrial and consumer applications. The small SOT23 package makes it suitable for high-density board designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess