EN
  • EN
  • DE

LM219J

Part No LM219J
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description High Speed Dual Comparator | IC COMP DUAL HIGH SPEED 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Use For General
Output Type DTL, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Voltage - Input Offset (Maximum) 4mV at ±15V
Current - Input Bias (Maximum) 0.5μA at ±15V
Current - Quiescent (Maximum) 4.3mA
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 14-CDIP
Mounting Style Through Hole
Supplier Device Package 14-CDIP
Family Part Number LM219
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1197072-LM219J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM219J CAD Model

Description

The LM219J is a high-performance dual voltage comparator designed and manufactured by the reputable Texas Instruments. This precision device is engineered to operate over a wide range of voltages, from a single 5V logic supply up to ±15V dual supplies. Its versatility and reliability make it an excellent choice for a multitude of electronic applications requiring voltage comparison.

Key Features

  • Wide Voltage Range: The LM219J operates effectively across a broad voltage range, accommodating various power supply configurations and ensuring adaptability in diverse circuit designs.
  • Dual Comparators: This integrated circuit contains two independent voltage comparators, which can be used in tandem to provide multiple comparison functionalities within a single package, saving space and complexity in circuit design.
  • Fast Response Time: The device boasts a typical response time of 1.3 microseconds, providing swift transitions that are essential for high-speed signal processing and control systems.
  • Low Input Bias Current: With an input bias current of typically 25 nA, the LM219J ensures minimal error and higher accuracy in voltage comparison, which is critical for precision applications.
  • Output Compatibility: The outputs of the LM219J are compatible with RTL, DTL, TTL, MOS, and CMOS logic systems, making it a versatile choice for interfacing with various digital logic families.

Applications

The LM219J is ideal for a wide range of applications, including:

  • Voltage level monitoring and control systems
  • Window comparators
  • Zero-crossing detectors
  • Limit comparators
  • Timing circuits and pulse generators
  • Analog-to-digital converters

Product Specifications

The LM219J is available in a standard 14-pin ceramic dual in-line package (DIP), ensuring easy integration into existing and new circuit designs. Its industrial-grade construction allows for operation in a temperature range of -25°C to +85°C, making it suitable for challenging environments.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LM219J is a reliable and efficient solution for designers seeking a high-performance voltage comparator. Whether for industrial, commercial, or educational purposes, the LM219J stands out as a versatile component in any electronics toolkit.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess