EN
  • EN
  • DE

LM211PWRE4

Part No LM211PWRE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential Comparator With Strobes 8-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Length 3 mm
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Max Supply Current 6 mA
Max Supply Voltage 30 V
Min Dual Supply Voltage 1.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Mount Surface Mount
Nominal Supply Current 6 mA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Output Current 50 mA
Output Current per Channel 50 mA
Output Type TTL
Packaging Tape & Reel (TR)
Quiescent Current 6 mA
Radiation Hardening No
Response Time 115 ns
RoHS Compliant
Thickness 1 mm
Type General Purpose
Voltage Gain 106.02 dB
Weight 39.008944 mg
Width 4.4 mm
Win Source Part Number 997079-LM211PWRE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM211PWRE4 CAD Model

Description

The LM211PWRE4 is a versatile and robust comparator manufactured by Texas Instruments, designed to fulfill a wide array of applications requiring precision voltage comparisons. This device is capable of comparing two voltages and indicating which one is higher. It is a quintessential component in many electronic circuits, including control systems, touch switches, and level shifters.

Key Features

  • Fast Response Time: The LM211PWRE4 boasts a typical response time of 200 ns, ensuring quick and reliable operations in systems that require high-speed switching.
  • Wide Supply Range: It operates over a wide supply voltage range from 5V to 30V, making it suitable for both digital and analog applications.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the supply voltage, providing flexibility in interfacing with different signal levels.
  • Output Compatibility: The output of the LM211PWRE4 can be connected to TTL, MOS, or CMOS logic systems without requiring an external pull-up resistor, thanks to its open-collector configuration.
  • Low Input Bias Current: The low input bias current minimizes errors in precision applications and reduces power consumption.
  • Temperature Range: It is designed to operate over a wide temperature range, from -25°C to 85°C, ensuring reliable performance in various environmental conditions.

Applications

The LM211PWRE4 comparator is well-suited for a multitude of applications, including:

  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Precision voltage monitoring
  • Window comparators

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications. It is also part of Texas Instruments' commitment to quality, ensuring high reliability and performance consistent with industry standards. Whether you are designing a simple threshold detector or a complex multilevel comparator circuit, the LM211PWRE4 from Texas Instruments is a reliable choice for your design needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0313 $50.7825
60+ $1.6668 $100.0080
93+ $1.6147 $150.1671
128+ $1.5626 $200.0128
166+ $1.5105 $250.7430
222+ $1.3542 $300.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,516 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess