EN
  • EN
  • DE

LM201AH

Part No LM201AH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifiers | IC OPAMP GP 1 CIRCUIT TO5-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 700μV
Supply Current 1.8mA
Supply Voltage , Single/Dual (±) 10V ~ 44V, ±5V ~ 22V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LM201A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1197011-LM201AH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM201AH CAD Model

Description

The LM201AH from Texas Instruments is a high-performance operational amplifier that offers a perfect blend of features suitable for a wide range of applications in the electronics industry. This versatile op-amp is designed to deliver exceptional speed, accuracy, and stability, making it an ideal choice for analog circuits requiring precise signal amplification and conditioning.

Key Features

  • High Gain Bandwidth: The LM201AH boasts a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on performance. This makes it suitable for audio applications, active filters, and fast signal processing circuits.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier ensures accuracy in voltage amplification, critical for precision applications such as instrumentation and measurement systems.
  • Wide Operating Voltage Range: The device can operate across a broad range of power supply voltages, giving designers the flexibility to use it in various circuit configurations and applications.
  • High Input Impedance: The LM201AH features a high input impedance, which minimizes the loading effect on input sources and preserves signal integrity.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the reliability and longevity of the operational amplifier by safeguarding it against potential damage from output short circuits.

Applications

The LM201AH is well-suited for a multitude of applications, including:

  • Analog signal processing
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation and control systems
  • Audio amplifiers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the LM201AH is no exception. This operational amplifier is meticulously engineered and tested to meet high standards, ensuring consistent performance across various environmental conditions. Whether for industrial, commercial, or educational use, the LM201AH from Texas Instruments stands as a testament to precision engineering and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess