EN
  • EN
  • DE

LM1973MX

Part No LM1973MX
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Audio Attenuator 20-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 20
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1000373-LM1973MX
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1973MX CAD Model

Description

The LM1973MX is a digitally-controlled audio attenuator produced by Texas Instruments, designed to provide precise volume control in a wide range of audio applications. This integrated circuit comes in a compact 8-SOIC (0.154", 3.90mm Width) package, making it suitable for space-constrained designs.

Key Features

  • Attenuation Range: The LM1973MX offers an attenuation range from 0dB to -78dB, which can be adjusted in 1dB steps, allowing for fine-tuning of audio levels to achieve the desired sound quality.
  • Serial Digital Control: It is controlled via a simple 3-wire serial interface, which is compatible with standard microcontroller interfaces, making it easy to integrate into digital audio systems.
  • Low Noise and Distortion: The device is designed to have low noise and low distortion characteristics, ensuring high-fidelity audio signal handling.
  • Single Supply Operation: The LM1973MX operates from a single 5V power supply, simplifying power management in mixed-signal systems.
  • Channel Separation: Excellent channel separation is maintained, which is critical for stereo and multi-channel audio systems to prevent crosstalk and preserve audio clarity.

Applications

The LM1973MX is ideal for various applications, including:

  • Professional audio mixing consoles
  • Home theater systems
  • Computer audio interfaces
  • Automotive audio systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V
Operating Temperature Range -20°C to +85°C
Package Type 8-SOIC
Mounting Type Surface Mount

With its precise control and high-quality audio performance, the LM1973MX is a top choice for designers looking to enhance their audio systems with reliable and user-friendly volume control functionality.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess