EN
  • EN
  • DE

RLZ4.7A

Part No RLZ4.7A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 964237-RLZ4.7A
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RLZ4.7A CAD Model

Description

The RLZ4.7A is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when operated in the reverse breakdown region. They are widely used for voltage regulation, voltage reference, and surge protection.

Applications:

  • Voltage Regulation: Used in power supplies and other electronic circuits to maintain a stable output voltage despite variations in input voltage or load current.
  • Voltage Reference: Employed as a stable voltage reference in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Surge Protection: Utilized to protect sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Used to limit the voltage swing of a signal, preventing it from exceeding a certain level.
  • Overvoltage Protection: Integrated into circuits to shut down the system in the event of an overvoltage condition.

Features:

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage, ensuring reliable voltage regulation and reference.
  • Low Dynamic Impedance: Offers low dynamic impedance, minimizing the voltage change with changes in current.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against voltage spikes.
  • Small Size: Available in a compact package, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable output voltage, improving the performance and reliability of electronic circuits.
  • Accurate Voltage Reference: Enables accurate and precise voltage measurements and control in analog and digital circuits.
  • Robust Surge Protection: Protects sensitive electronic components from damage caused by voltage spikes and transients.
  • Compact Design: Allows for easy integration into space-constrained electronic devices.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable and responsible choice.

Additional Details:

The RLZ4.7A has a Zener voltage of approximately 4.7 volts. The Zener voltage is the reverse voltage at which the diode starts to conduct significantly. The diode is typically packaged in a small surface-mount device (SMD) package. Specific technical specifications, such as Zener voltage tolerance, dynamic impedance, and power dissipation, can be found in the product datasheet provided by Rohm Semiconductor. It is important to select a Zener diode with a Zener voltage that is appropriate for the application, and to ensure that the diode is operated within its power dissipation limits.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess