EN
  • EN
  • DE

LM1972M/NOPB

Part No LM1972M/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO ATTENUATR W/MUTE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Volume Control
Applications Consumer Audio, Professional Audio
Number of Channels 2
Supply Voltage - Operating 4.5 V to 12 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 78dB
Case / Package 20-SOIC
Win Source Part Number 018665-LM1972M/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1972M/NOPB CAD Model

Description

The LM1972M/NOPB is a state-of-the-art digital audio attenuator manufactured by Texas Instruments.

  • Type: digitally controlled, three-channel audio attenuator
  • Interface: serial control interface and a three-wire serial data interface
  • Attenuation Range: 78 dB range in 1 dB steps
  • Feature: mute function
  • THD: 0.02% @ 1 kHz
  • Power Supply: single 5V power supply
  • Package: 20-pin surface-mount package
  • Temperature Range: -40°C to +85°C
  • Protection: built-in protection against electrostatic discharge (ESD)

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4704 $51.4640
85+ $1.2065 $102.5525
130+ $1.1688 $151.9440
180+ $1.1311 $203.5980
230+ $1.0934 $251.4820
310+ $0.9803 $303.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess