EN
  • EN
  • DE

LM185H-1.2

Part No LM185H-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Micropower Voltage Reference | IC VREF SHUNT 1.235V TO46-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-46-2 Metal Can
Supplier Device Package TO-2
Family Part Number LM185
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196932-LM185H-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185H-1.2 CAD Model

Description

The LM185H-1.2 from Texas Instruments is a precision voltage reference that provides a fixed voltage of 1.2V with an impressive level of accuracy and stability. Designed for optimal performance, this device is a key component in a wide range of applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supplies.

Key Features

  • Stable Voltage: The LM185H-1.2 offers a guaranteed voltage accuracy of ±1%, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, users can expect consistent output even under varying environmental conditions.
  • Wide Operating Current: This component operates over a current range of 10µA to 20mA, making it versatile for different circuit designs.
  • Extended Operating Temperature Range: The device is functional over a full military temperature range of -55°C to +125°C, catering to demanding operational environments.

Applications

The LM185H-1.2 is suitable for a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Energy management systems

Quality and Reliability

As with all Texas Instruments products, the LM185H-1.2 is manufactured to the highest quality standards. It is available in a hermetically sealed package, which ensures long-term reliability even in harsh conditions. The device also meets or exceeds the stringent requirements set forth by industry standards, making it a trusted choice for engineers and designers around the globe.

Support and Resources

Customers can access extensive support and resources for the LM185H-1.2 on the Texas Instruments website. This includes technical documentation, application notes, and design tools to assist in the integration of this voltage reference into various systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7367 $77.4734
4+ $31.7840 $127.1360
5+ $30.7908 $153.9540
7+ $29.7975 $208.5825
9+ $28.8043 $259.2387
12+ $25.8245 $309.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess