EN
  • EN
  • DE

LM185BYH-2.5/NOPB

Part No LM185BYH-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO46-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-46-2, Metal Can
Win Source Part Number 136349-LM185BYH-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185BYH-2.5/NOPB CAD Model

Description

The LM185BYH-2.5/NOPB is a high-quality, precision voltage reference product designed and manufactured by Texas Instruments, a leading global semiconductor company renowned for its innovation in analog ICs and embedded processors.

  • Output Voltage: Fixed output voltage of 2.5V
  • Output Current: Maximum output current of 10mA
  • Reference Voltage Tolerance: ±5%
  • Temperature Coefficient: 100ppm/°C
  • Package: TO-46
  • Operating Temperature Range: -55°C to 125°C
  • Compliance: RoHS compliant and lead-free, NOPB (No purposely added Lead) standard

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2262 $56.0358
20+ $5.1087 $102.1740
31+ $4.9491 $153.4221
42+ $4.7894 $201.1548
54+ $4.6298 $250.0092
73+ $4.1508 $303.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess