EN
  • EN
  • DE

LM158JG/LM158J

Part No LM158JG/LM158J
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case CDIP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714847-LM158JG/LM158J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM158JG/LM158J CAD Model

Description

Product Overview: LM158JG/LM158J from Texas Instruments

The LM158JG/LM158J, manufactured by Texas Instruments, is a high-performance operational amplifier that delivers reliable and robust performance for a wide range of applications. This component is known for its versatility and efficiency, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • Dual Operational Amplifiers: The LM158JG/LM158J contains two independent op-amps which allow for compact circuit designs.
  • Wide Range of Supply Voltages: The device can operate on supply voltages ranging from ±1V to ±20V, accommodating various power requirements.
  • Low Supply Current Drain: It is optimized for low power consumption, which is essential for battery-powered devices.
  • Common Mode Input Voltage Range: Includes ground, enhancing the operational flexibility in single-supply applications.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing a wide operating range for the device.
  • Low Input Bias and Offset Currents: Ensures accurate signal amplification with minimal error.

Applications

The LM158JG/LM158J is suitable for a variety of applications due to its robust performance characteristics. It is commonly used in:

  • Signal conditioning
  • Active filters
  • Data acquisition systems
  • Industrial controls
  • Instrumentation
  • Analog processing

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The LM158JG/LM158J operational amplifier is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With its wide operating temperature range and robust packaging, this op-amp is engineered to perform consistently in challenging environments.

Conclusion

In summary, the LM158JG/LM158J from Texas Instruments is a highly capable dual operational amplifier that offers a blend of performance, versatility, and reliability. Whether for professional or hobbyist projects, this component is an excellent choice for those who require a dependable op-amp for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3747 $73.1241
6+ $19.9998 $119.9988
8+ $19.3748 $154.9984
11+ $18.7498 $206.2478
14+ $18.1248 $253.7472
19+ $16.2498 $308.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,354 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess