EN
  • EN
  • DE

LM139WG/883

Part No LM139WG/883
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 60 dB
Input Bias Current 1 nA
Input Offset Voltage (Vos) 5 mV
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Elements 4
Number of Pins 14
Power Dissipation 680 mW
Power Supply Rejection Ratio (PSRR) 60 dB
Response Time 5 µs
RoHS Compliant
Voltage Gain 93.98 dB
Win Source Part Number 1004478-LM139WG/883
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139WG/883 CAD Model

Description

Product Overview: LM139WG/883 by Texas Instruments

The LM139WG/883 is a high-performance, precision quad comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's range of military-grade products, which are specifically engineered to meet the rigorous standards of aerospace and defense applications. The LM139WG/883 offers unmatched reliability and functionality in environments where typical commercial-grade components might not perform adequately.

Key Features

  • Quad Voltage Comparators: The device contains four independent precision voltage comparators that provide a significant level of integration, reducing the need for multiple components and simplifying circuit design.
  • Low Power Consumption: With a design focused on efficiency, the LM139WG/883 consumes less power, making it ideal for power-sensitive applications and extending the life of battery-operated devices.
  • Wide Operating Voltage Range: The comparator can operate across a wide voltage range, accommodating various power supply levels and ensuring versatility in different system designs.
  • Fast Response Time: The LM139WG/883 boasts a quick response time, which is crucial for applications where timing is critical, such as in control systems or alarm circuits.
  • Input Offset Voltage: The low input offset voltage ensures high accuracy, which is vital for precision measurement and control systems.
  • Hermetically Sealed: The package is hermetically sealed, offering protection against harsh environmental conditions and ensuring the integrity and longevity of the component.
  • Military Specifications: As an 883-qualified component, it adheres to the stringent MIL-STD requirements for temperature, durability, and performance.

Applications

The LM139WG/883 is suitable for a broad range of applications, especially where high reliability and precision are non-negotiable. Key applications include:

  • Avionics and aerospace systems
  • Navigation instruments
  • Satellite and space technology
  • Marine equipment
  • Military communication devices
  • High-reliability industrial equipment

With its robust design and precision performance, the LM139WG/883 from Texas Instruments stands out as an exemplary solution for critical and high-stakes environments where failure is not an option.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess