EN
  • EN
  • DE

UDZSGJTE-175.6B

Part No UDZSGJTE-175.6B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971386-UDZSGJTE-175.6B
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZSGJTE-175.6B CAD Model

Description

The UDZSGJTE-175.6B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are silicon semiconductor devices that allow current to flow in either the forward or reverse direction. They are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. The '175.6B' likely indicates a Zener voltage of 5.6V with a specific tolerance.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in electronic circuits.
  • Overvoltage Protection: Clamping voltage spikes to protect sensitive components.
  • Clipping Circuits: Limiting the amplitude of signals to prevent damage or distortion.
  • Voltage Shifting: Shifting a voltage level to a different range.
  • Reference Voltage Generation: Providing a stable voltage reference for analog circuits and instrumentation.

Features:

  • Precise Zener Voltage: Provides a stable and accurate voltage reference.
  • Low Dynamic Impedance: Minimizes voltage variations with changes in current.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Small Package Size: Allows for integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Improved Circuit Stability: Maintains a constant voltage level, enhancing the stability and performance of electronic circuits.
  • Enhanced Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation and protection.
  • Space Saving: Small package size enables integration into compact devices.
  • Increased Reliability: Robust design ensures long-term performance in demanding applications.

Additional Details:

Key specifications for the UDZSGJTE-175.6B include the Zener voltage tolerance, which indicates the allowable variation in the Zener voltage; the power dissipation, which specifies the maximum power the diode can handle; and the reverse leakage current, which is the current that flows through the diode when it is reverse biased below the Zener voltage. It's important to review the manufacturer's datasheet for detailed electrical characteristics, temperature ratings, and package dimensions to ensure proper integration into the circuit. The datasheet will also provide information on the diode's surge current capability, which is crucial for overvoltage protection applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,327 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess