EN
  • EN
  • DE

LM139AE/883

Part No LM139AE/883
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Common Mode Rejection Ratio 60 dB
Height 1.905 mm
Input Bias Current 1 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 15 V
Max Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 4
Number of Elements 4
Number of Pins 20
Output Current 16 mA
Power Dissipation 1.25 W
Power Supply Rejection Ratio (PSRR) 60 dB
Radiation Hardening No
Response Time 5 µs
RoHS Compliant
Thickness 1.753 mm
Voltage Gain 93.98 dB
Width 8.89 mm
Win Source Part Number 1215704-LM139AE/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM139AE/883 CAD Model

Description

The LM139AE/883 is a versatile and high-performance quad comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to operate over a wide range of voltage levels, from a single 2V supply up to a dual ±18V supply, making it suitable for a multitude of applications across various industries.

Key Features

  • Wide Operating Voltage Range: The LM139AE/883 operates effectively across a broad voltage range, accommodating various power supply configurations.
  • Low Supply Current: Its design ensures minimal power consumption, drawing a low supply current, which is critical for energy-sensitive applications.
  • Low Input Bias Current: The device features a low input bias current, thus reducing errors in applications requiring high impedance.
  • Fast Response Time: With its rapid response time, the LM139AE/883 is ideal for systems that require quick feedback and control.
  • Wide Operating Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for harsh environments.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the power supply voltage, providing flexibility in signal comparison.

Applications

The LM139AE/883 is designed for a variety of applications, including but not limited to:

  • Industrial control systems
  • Voltage level detection
  • Battery chargers
  • Automotive electronics
  • Timing circuits
  • Window comparators

Quality and Reliability

As part of the 883 series of components, the LM139AE/883 meets stringent military specifications for electronic devices. Its robust design ensures reliable operation even in the most demanding conditions. Texas Instruments' commitment to quality makes this comparator a trusted choice for mission-critical applications where failure is not an option.

Conclusion

With its combination of versatility, performance, and reliability, the LM139AE/883 from Texas Instruments stands out as an excellent choice for designers and engineers looking to implement a high-quality comparator in their systems. Whether for industrial, automotive, or military applications, this component delivers the performance needed to ensure accurate and reliable operation.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess