EN
  • EN
  • DE

LM136H-5.0

Part No LM136H-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 071020-LM136H-5.0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM136H-5.0 CAD Model

Description

The Texas Instruments LM136H-5.0 is a highly reliable, precision voltage regulator that offers an exceptional level of performance and versatility.

  • Output Voltage: 5.0 volts
  • Output Current: Up to 10mA
  • Line and Load Regulation: Excellent
  • Output Impedance: Low dynamic output impedance
  • Output Noise Voltage: Low output noise voltage
  • Package: Hermetically sealed TO-46 metal can package
  • Temperature Stability: Excellent
  • Protection Features: Safe area compensation and thermal shutdown

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6249 $64.8747
6+ $17.7435 $106.4610
9+ $17.1890 $154.7010
13+ $16.6345 $216.2485
16+ $16.0800 $257.2800
21+ $14.4166 $302.7486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess