EN
  • EN
  • DE

LM136H-5.0/NOPB

Part No LM136H-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 139998-LM136H-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM136H-5.0/NOPB CAD Model

Description

The LM136H-5.0/NOPB is a high-performance, precision voltage regulator product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Three-terminal positive regulator
  • Output Voltage: Preset 5V output
  • Load Driving Capability: 10mA
  • Line Regulation: 0.01%/V
  • Load Regulation: 0.3%
  • Thermal Regulation: 0.002%/W
  • Noise Voltage: 0.003%/V
  • Protection Features: Current limiting, thermal shutdown, and safe-area compensation
  • Package: 8-lead TO package
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6882 $55.3764
5+ $22.7186 $113.5930
7+ $22.0086 $154.0602
10+ $21.2987 $212.9870
13+ $20.5887 $267.6531
17+ $18.4588 $313.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess