EN
  • EN
  • DE

LM136AH-5.0/883

Part No LM136AH-5.0/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 5.0V REFERENCE DIODE 3-TO -55 TO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±1%
Current - Cathode 600 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 614138-LM136AH-5.0/883
Ultra Librarian 3D Model Ultra Librarian LM136AH-5.0/883 CAD Model

Description

The LM136AH-5.0/883 from Texas Instruments is a precision voltage reference device that offers a fixed 5V output with a tight initial tolerance of 0.05%. This high-quality component is specifically designed to maintain stable voltage over a wide range of operating conditions, making it an ideal choice for critical military and aerospace applications as it meets the stringent requirements of the 883 military standards.

The device features a low dynamic impedance and a temperature coefficient as low as 10ppm/°C, ensuring a consistent performance over the temperature range of -55°C to +125°C. The LM136AH-5.0/883 is capable of sourcing up to 10mA of output current, and it can be operated in a series or shunt mode, providing flexibility in application design.

Built with reliability in mind, the LM136AH-5.0/883 is encapsulated in a hermetically sealed metal can package, offering enhanced durability and resistance to harsh environmental conditions. Its robust design is characterized by the ability to withstand electrostatic discharge and other transient phenomena, safeguarding the device's longevity and stable operation.

This voltage reference can be used in a broad array of applications, including precision power supplies, digital voltmeters, and analog-to-digital converters. It is also suitable for calibration equipment and instrumentation that require a stable reference voltage. The LM136AH-5.0/883's high precision and stability make it a preferred choice for systems that demand the utmost accuracy and dependability.

Texas Instruments is known for their commitment to manufacturing high-quality components, and the LM136AH-5.0/883 is no exception. It represents the company's dedication to providing solutions that meet the needs of the most demanding electronic applications, ensuring that your designs perform to the highest standards.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1184 $91.1184
2+ $88.1791 $176.3582
3+ $85.2398 $255.7194
4+ $76.4219 $305.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess