EN
  • EN
  • DE

LM136AH-2.5

Part No LM136AH-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±1%
Current - Cathode 400μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 128610-LM136AH-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM136AH-2.5 CAD Model

Description

The LM136AH-2.5 from Texas Instruments is a high-performance, precision voltage reference product.

  • Output Voltage: Fixed 2.5V output voltage
  • Precision: 1% over a wide temperature range
  • Package: TO-46 metal can package
  • Current Range: 1.0 mA to 10 mA
  • Power Dissipation: Maximum 800mW
  • Dynamic Impedance: Low dynamic impedance
  • Load Regulation: Good load regulation
  • Temperature Range: -55°C to +125°C
  • Temperature Stability: Temperature coefficient of only 30ppm/°C
  • Output Noise Reduction: High level of output noise reduction
  • Long-Term Stability: Long-term stability of 20ppm/1000 hours @ 125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7118 $51.9652
33+ $3.0456 $100.5048
51+ $2.9505 $150.4755
71+ $2.8553 $202.7263
91+ $2.7601 $251.1691
122+ $2.4746 $301.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess