EN
  • EN
  • DE

LM13603BMR-ADJ

Part No LM13603BMR-ADJ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710764-LM13603BMR-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM13603BMR-ADJ CAD Model

Description

Product Overview: LM13603BMR-ADJ by Texas Instruments

The LM13603BMR-ADJ is a versatile, high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of power management applications. This adjustable output voltage regulator is part of the LM13600 series, renowned for its reliability and efficiency in voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: The LM13603BMR-ADJ offers an adjustable output that can be set to the desired voltage level using external resistors, providing design flexibility for various applications.
  • High Efficiency: This device is optimized for high efficiency, which is critical for battery-powered applications where extending battery life is a priority.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting both the regulator and the application from overheating.
  • Current Limiting: The current limiting feature safeguards the device and the load from damage due to excessive current draw.
  • Wide Input Voltage Range: The LM13603BMR-ADJ supports a broad input voltage range, making it suitable for a variety of input sources and conditions.
  • Stable Operation: With its excellent transient response, the device maintains stable operation even under rapidly changing load conditions.

Applications

The LM13603BMR-ADJ is ideal for use in a multitude of applications, including but not limited to:

  • Power supplies for embedded systems
  • Battery chargers
  • Automotive electronics
  • Portable consumer electronics
  • Telecommunication equipment

Package and Quality

This device is available in a compact, surface-mount package, which is suitable for space-constrained applications. As with all Texas Instruments products, the LM13603BMR-ADJ is manufactured to high standards, ensuring reliable performance and quality across various operating conditions.

With its comprehensive feature set and robust design, the LM13603BMR-ADJ from Texas Instruments stands out as an exceptional choice for designers looking to implement an efficient and flexible voltage regulation solution in their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess