EN
  • EN
  • DE

TPD3S014DBVR

Part No TPD3S014DBVR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Current Limit Switch and D+/D– ESD Protection for USB Host Ports
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Switch
Sensing Method High-Side
Voltage - Input 4.5 V ~ 5.5 V
Output Current 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1271960-TPD3S014DBVR
Manufacturer Homepage www.ti.com
Family Name TPD3S014
Introduction Date October 29, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD3S014DBVR CAD Model

Description

TPD3S014DBVR by Texas Instruments

The TPD3S014DBVR is a robust, high-performance integrated circuit designed by Texas Instruments to provide comprehensive protection and power management for sensitive electronics. This device is specifically engineered to safeguard systems against damaging electrostatic discharge (ESD) events, and it integrates a USB 2.0 compliant power switch with over-current and short-circuit protection.

Key Features

  • ESD Protection: The TPD3S014DBVR offers excellent ESD protection on the D+, D-, and ID pins, compliant with the IEC 61000-4-2 (Level 4) standard. This ensures that the device can withstand electrostatic discharges without suffering damage, providing a high level of reliability for connected USB interfaces.
  • Integrated Power Switch: The device includes an integrated 0.5A power switch for the VBUS line, which is USB 2.0 compliant. This power switch is designed to manage the power distribution to downstream circuits efficiently.
  • Over-Current Protection: With built-in over-current protection, the TPD3S014DBVR prevents excessive current from damaging the system. This feature is essential in preventing potential failures due to current surges.
  • Short-Circuit Protection: In the event of a short circuit, the device quickly shuts down the output to protect both the power source and the downstream components from damage.
  • Thermal Shutdown: The thermal shutdown feature ensures that the device operates within safe temperature limits, protecting against overheating that could compromise the system's integrity.
  • Small Package Size: The TPD3S014DBVR comes in a compact SOT-23 package, making it suitable for space-constrained applications without sacrificing performance or protection.

Applications

The TPD3S014DBVR is ideal for a wide range of applications where USB interfaces are used, including:

  • Portable Electronics
  • Consumer Electronics
  • Computers and Peripherals
  • Communication Systems

In summary, the TPD3S014DBVR from Texas Instruments is a powerful solution for protecting USB interfaces from ESD events and power-related issues, ensuring the safety and longevity of electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5679 $51.1110
190+ $0.5320 $101.0800
295+ $0.5140 $151.6300
420+ $0.4781 $200.8020
545+ $0.4601 $250.7545
680+ $0.4421 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,560 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess