EN
  • EN
  • DE

LM1267NA

Part No LM1267NA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC PREAMP RGB 150MHZ 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Preamplifier
Applications OSD Monitors, Drivers
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 071014-LM1267NA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1267NA CAD Model

Description

The LM1267NA is a high-performance, integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies.

  • Type: Preamplifier and video switch
  • Application: Video processing in TV and monitor display applications
  • Feature: I2C Bus Controlled Preamplifier and Video Switch
  • Amplifiers: Three separate video amplifiers for the processing of RGB (Red, Green, Blue) signals
  • Gain: 6dB gain
  • Load: Designed to drive a double terminated 75 Ohm load
  • Bandwidth: 120MHz
  • Feature: In-built 4x2 crosspoint switch
  • Feature: Built-in OSD (On-Screen Display) blanking circuit
  • Supply Voltage: 12V
  • Package: 24-pin DIP (Dual Inline Package)

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2262 $56.0358
20+ $5.1087 $102.1740
31+ $4.9491 $153.4221
42+ $4.7894 $201.1548
54+ $4.6298 $250.0092
73+ $4.1508 $303.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess