Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type DTL, Open-Collector, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5μA @ ±15V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 11.5mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 071009-LM119J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM119J CAD Model

Description

The LM119J is a high-speed precision voltage comparator product from Texas Instruments, a leading global semiconductor company.

  • Response Time: Typically 200ns for inputs within 10mV of each other, and 700ns for a 10mV overdrive
  • Power Supply Voltages: From ±5V to ±15V
  • Package: 8-pin package
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Maximum Input Bias Current: 30nA
  • Output Voltage: Compatible with TTL, DTL, ECL, MOS, and CMOS logic systems
  • Operating Temperature Range: -55°C to +125°C
  • ESD Tolerance: Excellent
  • Offset Voltage: Low
  • Gain: High gain
  • Strobe Capability: Includes a strobe capability

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5000 $79.0000
3+ $37.0000 $111.0000
5+ $35.7500 $178.7500
7+ $33.2500 $232.7500
8+ $32.0000 $256.0000
10+ $30.7500 $307.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,534 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention