EN
  • EN
  • DE

LM10506TME-A/NOPB

Part No LM10506TME-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Triple Buck + LDO Power Management Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Solid State Drives (SSD)
Operating Supply Current 100μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 34-WFBGA, DSBGA
Manufacturer Package 34-DSBGA
Win Source Part Number 1196627-LM10506TME-A/NOPB
Manufacturer Homepage www.ti.com
Family Name LM10506
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10506TME-A/NOPB CAD Model

Description

The LM10506TME-A/NOPB is a highly efficient, fully integrated power management unit manufactured by Texas Instruments (TI), designed to meet the rigorous demands of high-performance portable and handheld applications. This advanced power solution is crafted to offer a compact, reliable, and versatile power management system suitable for a wide range of applications, including smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Output Channels: The device features dual step-down DC/DC converters and an additional LDO (Low Dropout Regulator) to provide multiple power rails from a single input voltage.
  • High Efficiency: With its integrated power FETs and advanced control techniques, the LM10506TME-A/NOPB achieves high power conversion efficiency, thus extending battery life in portable devices.
  • Programmable Output Voltage: The output voltage levels are programmable via an I2C-compatible interface, offering design flexibility and the ability to cater to specific system requirements.
  • Power Sequencing: The device supports configurable power sequencing, allowing designers to control the power-up and power-down order of the system's various components for optimal performance and stability.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.

Applications

The LM10506TME-A/NOPB is suitable for a broad range of applications where efficient power management and space constraints are critical considerations. These include:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Wireless Communication Systems
  • GPS Devices
  • Digital Cameras
  • Medical Devices

Environmental and Quality Certifications

TI’s commitment to environmental responsibility and product quality is reflected in the LM10506TME-A/NOPB, which is lead-free and RoHS compliant, ensuring adherence to the latest environmental standards. Additionally, the product is designed to meet the rigorous quality standards expected from Texas Instruments, a leader in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2764 $52.7640
24+ $4.3294 $103.9056
36+ $4.1941 $150.9876
50+ $4.0588 $202.9400
64+ $3.9235 $251.1040
86+ $3.5176 $302.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess