EN
  • EN
  • DE

LM10500SQE-1.0/NOPB

Part No LM10500SQE-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY MGMT 5A 1V SD 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Management Unit (EMU)
Operating Supply Current 9mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 1052633-LM10500SQE-1.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10500SQE-1.0/NOPB CAD Model

Description

The LM10500SQE-1.0/NOPB is a cutting-edge power management integrated circuit (PMIC) from Texas Instruments, designed to provide efficient and reliable power regulation. This device is part of the LM10500 series, which is known for its compact, low-power, and high-performance power management solutions. The LM10500SQE-1.0/NOPB is particularly suitable for portable and battery-powered applications, where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is ideal for low-voltage digital circuits and microprocessors that require stable and precise voltage levels for optimal performance.
  • Package Type: It comes in a highly compact, surface-mountable WSON package, which is excellent for space-constrained applications.
  • Lead-Free and RoHS Compliant: The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environments where hazardous substances are restricted.
  • High Efficiency: The LM10500SQE-1.0/NOPB is designed to be highly efficient, reducing power losses and improving battery life in portable devices.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating and potential damage to the circuit.

Applications

The versatile nature of the LM10500SQE-1.0/NOPB makes it suitable for a wide range of applications. These include, but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Communication Modules
  • Healthcare and Medical Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM10500SQE-1.0/NOPB is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperature ranges and operating conditions.

In summary, the LM10500SQE-1.0/NOPB from Texas Instruments represents a robust and efficient solution for power management in modern electronic devices. Its combination of fixed output voltage, compact packaging, and compliance with environmental standards makes it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0575 $52.2300
10+ $10.7139 $107.1390
15+ $10.3791 $155.6865
20+ $10.0443 $200.8860
26+ $9.7095 $252.4470
35+ $8.7050 $304.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess