EN
  • EN
  • DE

LF411CD

Part No LF411CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JFET-INPUT OPERATIONAL AMPLIFIER | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 50pA
Voltage - Input Offset 800μV
Supply Current 2mA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LF411
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1196131-LF411CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF411CD CAD Model

Description

The LF411CD from Texas Instruments is a high-performance, low offset, low drift monolithic JFET input operational amplifier. Designed with precision and reliability in mind, the LF411CD is well-suited for a wide range of applications, including high-fidelity audio, instrumentation, and control systems.

Key Features

  • Low Input Offset Voltage: The LF411CD boasts a typical input offset voltage of just 1 mV, which is ideal for precision applications where error margins are tight.
  • Low Input Offset Voltage Drift: With a typical drift of 10 µV/°C, the LF411CD ensures stability and accuracy across a wide range of operating temperatures.
  • Low Input Bias Current: The JFET input stage offers a low input bias current of 50 pA, making it suitable for high-impedance sensor applications and precision integrators.
  • High Input Impedance: The device provides a very high input impedance, typically around 1012 Ω, which minimizes loading on the input signal source.
  • Wide Gain Bandwidth: With a gain bandwidth product of 3 MHz, the LF411CD is capable of handling a broad range of frequencies for both audio and data signal processing.
  • Low Total Harmonic Distortion: The operational amplifier has a low THD, making it an excellent choice for high-fidelity audio applications.
  • Single or Dual Supply Operation: It can be powered from a single supply of 5V to 18V or a dual supply of ±2.5V to ±9V, providing flexibility in various circuit configurations.

Applications

The LF411CD is versatile and can be used in a range of applications:

  • High-fidelity audio preamplifiers and mixers
  • Sample and hold circuits
  • Active filters
  • Integrators and differentiators
  • Photodiode amplifiers
  • Instrumentation amplifiers
  • Logarithmic amplifiers

With its combination of low offset and drift, high input impedance, and wide bandwidth, the LF411CD from Texas Instruments is an excellent choice for engineers and designers looking for a reliable and high-quality operational amplifier for their precision circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3457 $53.8280
95+ $1.1042 $104.8990
145+ $1.0697 $155.1065
195+ $1.0352 $201.8640
250+ $1.0007 $250.1750
335+ $0.8972 $300.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,174 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess