EN
  • EN
  • DE

ISP1763AETTM

Part No ISP1763AETTM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Description Hi-Speed USB OTG controller Rev. 02 — 24 February 2011
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 666782
Win Source Part Number 038280-ISP1763AETTM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISP1763A
Introduction Date May 28, 2013
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ISP1763AETTM CAD Model

Description

STMicroelectronics ISP1763AETTM Product Overview

The ISP1763AETTM is a high-performance, feature-rich USB interface device from the reputable semiconductor manufacturer STMicroelectronics. This integrated circuit is designed to facilitate USB 2.0 high-speed communication in a wide array of electronic devices, making it an ideal choice for developers looking to incorporate USB functionality into their designs.

Key Features

  • USB 2.0 Compliance: The ISP1763AETTM complies with the Universal Serial Bus Specification Rev 2.0, ensuring compatibility with a broad range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Enhanced Host Controller Interface (EHCI): The product supports EHCI for high-speed signaling, which allows for efficient operation and reduces the processing load on the host CPU.
  • Peripheral Controller: It also includes a built-in peripheral controller that supports full-speed and low-speed operations, providing versatility in device connectivity.
  • On-Chip Memory: The ISP1763AETTM comes with integrated memory, which includes 16 KB of configurable RAM for endpoint buffering, reducing the need for external memory components.
  • Flexible Interface Options: It offers a parallel bus interface for easy integration with microcontrollers and processors, making it a flexible solution for a variety of system architectures.

Applications

The ISP1763AETTM is suitable for a wide range of applications, including:

  • Portable devices such as smartphones and tablets
  • Printers and multifunctional peripherals
  • Networking equipment like routers and modems
  • Industrial control systems
  • Medical devices requiring USB connectivity

Design and Integration

Engineers and designers will find the ISP1763AETTM easy to integrate into their projects due to its compact LQFP-80 package, which conserves board space. Additionally, support from STMicroelectronics in the form of technical documentation, reference designs, and customer support ensures a smooth design-in process.

In summary, the ISP1763AETTM from STMicroelectronics is a robust USB interface solution that combines high-speed data transfer, a range of host and device controller capabilities, and on-chip memory, making it a versatile and efficient choice for integrating USB functionality into a wide array of electronic products.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $9.6200
Omron
Need more? Email Us
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $26.1941
Pulse
Lowest to $64.9537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8889 $52.0002
43+ $2.3704 $101.9272
66+ $2.2963 $151.5558
90+ $2.2223 $200.0070
117+ $2.1482 $251.3394
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess