EN
  • EN
  • DE

LF398H

Part No LF398H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Sample and Hold Amplifier | IC OPAMP SAMPL/HOLD 1CIRC TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Sample and Hold
Current - Input Bias 10nA
Voltage - Input Offset 2mV
Supply Current 4.5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number LF398
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196121-LF398H
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF398H CAD Model

Description

Introducing the LF398H Sample-and-Hold Amplifier from Texas Instruments

The LF398H from Texas Instruments is a monolithic sample-and-hold circuit that utilizes BI-FET technology to achieve wide bandwidths and low input biases necessary for precision analog applications. Designed for easy and flexible use, the LF398H is ideal for scenarios where an analog signal needs to be sampled and held for a period of time, such as analog-to-digital conversion or signal processing tasks.

This versatile component features a sample mode where the device follows the input signal, VIN, and a hold mode where the input is disconnected, and the output, VOUT, holds the sampled input voltage at the hold capacitor. The switch from sample to hold mode is controlled by a logic signal, making it easy to integrate into a digital control system.

Key Features:

  • High Accuracy: The LF398H ensures a high level of precision with its low aperture error and droop rate, making it suitable for high-accuracy applications.
  • Wide Bandwidth: With the BI-FET technology, the device offers a wide bandwidth which is essential for capturing high-frequency signals without distortion.
  • Low Input Bias Current: The low input bias current minimizes errors and is particularly beneficial in applications with high source impedances.
  • Adjustable Sample-and-Hold Capacitor: The sample-and-hold capacitor can be adjusted externally, allowing users to tailor the device's performance to specific application requirements.
  • Reliable Performance: The LF398H comes in a metal can package (TO-99), ensuring robustness and reliability even in harsh environments.

Applications:

The LF398H is used in a variety of applications across different industries. Some common applications include:

  • Data Acquisition Systems
  • Sample-and-Hold Circuits in Digital Signal Processing
  • Analog-to-Digital Converters
  • Medical Instrumentation
  • Industrial Process Control

With its combination of high-performance features and reliable packaging, the LF398H from Texas Instruments is a top choice for professionals looking for a quality sample-and-hold amplifier. Whether it's for complex medical equipment or precision data systems, the LF398H is engineered to meet the stringent requirements of advanced analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1460 $64.5840
8+ $13.2480 $105.9840
12+ $12.8340 $154.0080
17+ $12.4200 $211.1400
21+ $12.0060 $252.1260
28+ $10.7640 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess