Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 5mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092425-LF356MX
Family Name LF356
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LF356MX CAD Model

Description

The LF356MX is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Type: Monolithic JFET-input operational amplifier
  • Offset Voltage: Internally trimmed
  • Slew Rate: 13V/µs
  • Input Bias and Offset Currents: Low
  • Input Impedance: High
  • Bandwidth: 5MHz
  • Noise Voltage: 15nV/√Hz
  • Packages: Small-outline integrated circuit (SOIC) and the shrink small-outline package (SSOP)

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $8.7379
ECAD model for OPA827AID
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Nisshinbo Micro Devices Inc.
IC AUDIO 2 CIRCUIT 8DMP / Audio Amplifier 2 Circuit 8-DMP
Need more? Email Us
ECAD model for NJM2114M-TE3
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Texas Instruments
IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Lowest to $1.8567
ECAD model for OPA4322SAIPWR
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,700 pieces
MOQ: 85 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention