EN
  • EN
  • DE

LF347BD

Part No LF347BD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier 4 Circuit - 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LF347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-7136-5, -296-7136-5, -LF347BDE4-NDR, -LF347BDG4, LF347BDG4, -296-7136-5-ND, -LF347BDE4, LF347BDG4-ND, -LF347BD-NDR, LF347BDE4, LF347BDE4-ND, -LF347BDG4-NDR
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877006-LF347BD
Ultra Librarian 3D Model Ultra Librarian LF347BD CAD Model

Description

The LF347BD from Texas Instruments is a versatile quadruple operational amplifier that combines a wide range of features to cater to a multitude of applications. This high-performance component is designed to offer a perfect balance between speed, power consumption, and noise performance, making it an ideal choice for audio processing, signal conditioning, active filters, and many other analog circuits.

Key Features

  • JFET-Input: The LF347BD features a JFET-input which ensures low input bias and offset currents. This is particularly beneficial for applications requiring high input impedance and low input leakage current.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this operational amplifier can handle a wide range of frequencies, making it suitable for high-speed signal processing applications.
  • High Slew Rate: A slew rate of 13 V/μs allows the LF347BD to respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in fast-changing environments.
  • Low Total Harmonic Distortion: This op-amp boasts a low total harmonic distortion (THD), ensuring that the signal integrity is maintained, particularly important in high-fidelity audio applications.
  • Large Supply Voltage Range: Operating from a supply voltage range of ±4 V to ±18 V, the LF347BD offers flexibility in various power supply designs.

Applications

The LF347BD is used in a variety of applications, including:

  • Summing amplifiers
  • Integration and differentiation circuits
  • Analog filters
  • Audio pre-amplifiers
  • Data acquisition systems
  • Fourier transforms and oscillators

Package and Quality

Enclosed in an SOIC-14 package, the LF347BD ensures a compact footprint while providing adequate thermal performance for most applications. Texas Instruments' commitment to quality means that each chip is rigorously tested to meet high standards of reliability and performance.

Conclusion

Whether you're designing a professional audio system, an intricate sensor interface, or any analog circuitry requiring a high-performance op-amp, the LF347BD from Texas Instruments is an excellent choice that combines functionality, reliability, and versatility.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6920 $51.9000
180+ $0.5678 $102.2040
275+ $0.5501 $151.2775
380+ $0.5324 $202.3120
490+ $0.5146 $252.1540
655+ $0.4614 $302.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess