EN
  • EN
  • DE

TLVH431QLP

Part No TLVH431QLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 1.24V to 18V 80mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 797171-TLVH431QLP
Popularity Medium
Supply and Demand Status Limited
Family Name TLVH431
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLVH431QLP CAD Model

Description

The TLVH431QLP from Texas Instruments is a low-voltage three-terminal adjustable precision shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This regulator is designed for use in a wide variety of applications, including power supplies and on-board regulation, owing to its flexibility and accuracy.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range from 1.24 V to 18 V with an adjustable design that allows for flexibility in application-specific voltage regulation requirements.
  • Low Dynamic Output Impedance: The TLVH431QLP boasts a low dynamic output impedance of 0.2 ohms, ensuring stable voltage regulation and improved transient response.
  • Temperature Compensated: With its temperature compensation, this shunt regulator maintains consistent performance across a wide temperature range, making it suitable for challenging environments.
  • Low Operational Cathode Current: The device operates with a low typical cathode current of 80 μA, contributing to higher efficiency in power-sensitive applications.
  • Fast Turn-on Response: The TLVH431QLP is designed for applications requiring a fast turn-on response, which is critical for maintaining voltage stability in dynamic load conditions.

Applications

  • Adjustable Power Supplies
  • Switching Power Supplies
  • Linear Regulators
  • Notebook/Desktop Computers
  • Automotive Electronics
  • Industrial Instrumentation

Product Specifications

Parameter Value Package TO-92 (3) Output Voltage 1.24 V to 18 V Reference Voltage Tolerance at 25°C ±0.5% Minimum Cathode Current for Regulation 1 mA Typical Cathode Current 80 μA

With its robust design and versatile features, the TLVH431QLP from Texas Instruments is an excellent choice for designers looking for a reliable and adjustable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess