EN
  • EN
  • DE

LF198H/NOPB

Part No LF198H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Monolithic Sample-and-Hold Circuits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Sample and Hold
Number of Circuits 1
Current - Input Bias 5nA
Voltage - Input Offset 1mV
Operating Supply Current 4.5mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1196063-LF198H/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LF198
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LF198H/NOPB CAD Model

Description

Product Overview: LF198H/NOPB

The LF198H/NOPB is a precision sample and hold amplifier designed by Texas Instruments, renowned for their high-quality semiconductor products. This integrated circuit is specifically engineered to offer reliable performance in applications requiring the acquisition and retention of analog signal samples.

Key Features

  • High Accuracy: The LF198H/NOPB boasts a low aperture error and glitch impulse, ensuring precise sample capture and minimal disturbance to the signal, which is critical for high-precision applications.
  • Wide Input Voltage Range: With a broad input voltage range, this device is versatile and can be used in various systems without the need for additional signal conditioning.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for battery-powered devices and applications where power conservation is paramount.
  • Fast Hold Step Recovery: The device recovers quickly from the hold step, which is essential for systems that require rapid signal processing and throughput.
  • Direct Interface with Microprocessors: The LF198H/NOPB can directly interface with microprocessors, simplifying the design of digital control systems and reducing the need for additional components.

Applications

The LF198H/NOPB is ideal for use in a wide range of applications, such as:

  • Data acquisition systems
  • Sample and hold circuits
  • Analog-to-digital converters
  • Medical instrumentation
  • Industrial process control
  • Battery-powered devices

Product Specifications

The LF198H/NOPB comes in a hermetically sealed package, offering enhanced protection against environmental conditions. It operates over a temperature range of -55°C to 125°C, making it suitable for extreme environments. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its robust design and versatile features, the LF198H/NOPB from Texas Instruments stands out as a reliable choice for professionals seeking a sample and hold amplifier that delivers consistent performance and integrates seamlessly into a variety of electronic systems.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1134 $69.3402
6+ $18.9649 $113.7894
9+ $18.3722 $165.3498
12+ $17.7796 $213.3552
15+ $17.1869 $257.8035
20+ $15.4090 $308.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess