EN
  • EN
  • DE

LF156H

Part No LF156H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 5mA
Supply Voltage - Operating 10 V to 44 V, ±5 V to 22 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1052278-LF156H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LF156
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LF156H CAD Model

Description

The LF156H is a high-performance operational amplifier designed by Texas Instruments, known for its reliability and versatility. This monolithic integrated circuit is tailored to meet a wide range of applications, including high-speed integrators, digital-to-analog converters, and many other circuits requiring high input impedance and fast settling times.

Key Features

  • High Input Impedance: The LF156H boasts a JFET input stage, ensuring a high input impedance which significantly reduces loading on the input signal source.
  • Low Input Bias and Offset Currents: The device is designed to have low input bias and offset currents, which is critical for precision applications.
  • Fast Settling Time: It is characterized by its fast settling time, making it suitable for sample-and-hold circuits and analog-to-digital converters.
  • Wide Bandwidth: This operational amplifier features a wide bandwidth, which is beneficial for high-frequency applications.
  • Low Power Consumption: Despite its high performance, the LF156H is designed to operate with low power consumption, making it ideal for battery-powered devices.

Applications

The LF156H is used in a variety of applications across different industries. It is particularly useful in:

  • Data acquisition systems
  • Telecommunication systems
  • Active filters and oscillators
  • Audio and video equipment
  • Medical instrumentation
  • Industrial control systems

Product Specifications

The LF156H operational amplifier is available in a hermetically sealed package, ensuring robustness and protection against harsh environmental conditions. It operates over a wide range of temperatures, making it suitable for industrial-grade applications.

Conclusion

Overall, the LF156H from Texas Instruments is a top choice for design engineers looking for a reliable and high-performing operational amplifier. Its combination of high input impedance, low power consumption, and fast settling time makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2778 $57.1112
9+ $11.7152 $105.4368
14+ $11.3491 $158.8874
19+ $10.9830 $208.6770
24+ $10.6169 $254.8056
32+ $9.5186 $304.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess