EN
  • EN
  • DE

LDC6996AIMX/NOPB

Part No LDC6996AIMX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1069206-LDC6996AIMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LDC6996AIMX/NOPB CAD Model

Description

The LDC6996AIMX/NOPB is a state-of-the-art, precision integrated circuit from Texas Instruments, specifically designed to cater to the demands of modern sensing applications. This remarkable product stands out for its high-performance capabilities in inductive sensing technology, which enables the measurement of the position, motion, or composition of a conductive target with an unmatched level of accuracy and reliability.

Key Features

  • Inductive Sensing Technology: Utilizes the innovative inductive sensing approach to detect the presence and characteristics of conductive objects without physical contact.
  • High Resolution: Offers high-resolution measurements, ensuring precision in a wide range of applications, from industrial automation to consumer electronics.
  • Low Power Consumption: Designed for efficiency, the LDC6996AIMX/NOPB operates with minimal power usage, making it suitable for battery-powered and energy-conscious systems.
  • Versatile Configuration: Supports multiple sensor types and configurations, providing flexibility for various design requirements.
  • Robust Design: Engineered to withstand harsh environments, the device is resilient to temperature variations and external electromagnetic interference.

Applications

The versatility of the LDC6996AIMX/NOPB allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Automotive systems, such as position sensing in vehicles
  • Industrial equipment, for precision measurement and control
  • Consumer electronics, enhancing the functionality and user experience of devices
  • Medical devices, where non-contact sensing is critical

Quality and Reliability

As with all Texas Instruments products, the LDC6996AIMX/NOPB is manufactured to the highest quality standards. The device is available in a robust, lead-free package and is characterized for operation over an extended temperature range. This ensures reliability and performance consistency in the most demanding applications.

Environmental Compliance

The LDC6996AIMX/NOPB is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. The NOPB designation indicates that the product is provided in a "No Lead" (Pb) configuration, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess